ASUS X71A-7S050E, Intel Pentium Mobile, 2,16 GHz, 43,4 cm (17.1"), 1440 x 900 pixels, 2 GB, 250 GB
ASUS X71A-7S050E. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 43,4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 3,95 kg