ASUS logo

ASUS X555QG-XX070T laptop AMD A12 A12-9700P 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31851
Info modified on:
01 Feb 2025, 04:48:27
Short summary description ASUS X555QG-XX070T laptop AMD A12 A12-9700P 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Black, Silver:

ASUS X555QG-XX070T, AMD A12, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS X555QG-XX070T laptop AMD A12 A12-9700P 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Black, Silver:

ASUS X555QG-XX070T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9700P, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.