ASUS logo

ASUS X551CA-SX222H laptop Intel® Core™ i3 i3-3217U 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38909
Info modified on:
23 Jan 2025, 18:05:45
Short summary description ASUS X551CA-SX222H laptop Intel® Core™ i3 i3-3217U 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS X551CA-SX222H, Intel® Core™ i3, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X551CA-SX222H laptop Intel® Core™ i3 i3-3217U 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS X551CA-SX222H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.