ASUS logo

ASUS X550CC-XO824H laptop Intel® Core™ i5 i5-3337U 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48713
Info modified on:
02 Feb 2025, 23:04:03
Short summary description ASUS X550CC-XO824H laptop Intel® Core™ i5 i5-3337U 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Stainless steel:

ASUS X550CC-XO824H, Intel® Core™ i5, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X550CC-XO824H laptop Intel® Core™ i5 i5-3337U 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Stainless steel:

ASUS X550CC-XO824H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.