ASUS logo

ASUS X515JP-EJ250A4 laptop Intel® Core™ i7 i7-1065G7 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) FreeDOS Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11075
Info modified on:
01 Feb 2025, 04:25:05
Short summary description ASUS X515JP-EJ250A4 laptop Intel® Core™ i7 i7-1065G7 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) FreeDOS Grey:

ASUS X515JP-EJ250A4, Intel® Core™ i7, 1,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS X515JP-EJ250A4 laptop Intel® Core™ i7 i7-1065G7 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) FreeDOS Grey:

ASUS X515JP-EJ250A4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: FreeDOS. Product colour: Grey

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.