ASUS X509FL-BQ268, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS X509FL-BQ268. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Grey