ASUS logo

ASUS X501A-XX277H laptop Intel® Celeron® B830 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66523
Info modified on:
14 Mar 2024, 17:14:13
Short summary description ASUS X501A-XX277H laptop Intel® Celeron® B830 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 White:

ASUS X501A-XX277H, Intel® Celeron®, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X501A-XX277H laptop Intel® Celeron® B830 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 White:

ASUS X501A-XX277H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.