ASUS logo

ASUS WL-520g wireless router

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35942
Info modified on:
21 Jun 2019, 10:32:51
Short summary description ASUS WL-520g wireless router:

ASUS WL-520g wireless router, 13 channels, CCK, DQPSK, QPSK, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.1X, IEEE 802.3, IEEE 802.3, ASUS EZSetup Wizard utility, 220 g

Long summary description ASUS WL-520g wireless router:

ASUS WL-520g wireless router. Channels quantity: 13 channels, Modulation: CCK, DQPSK, QPSK. Switching protocols: Ethernet, Fast Ethernet. Certification: IEEE 802.11b, IEEE 802.11g, IEEE 802.1X, IEEE 802.3, IEEE 802.3. Bundled software: ASUS EZSetup Wizard utility. Weight: 220 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.