ASUS WL-138g V2 PCI Adapter, Internal, Wireless, PCI, 54 Mbit/s
ASUS WL-138g V2 PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Detachable