ASUS logo

ASUS VW227D computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140170
Info modified on:
08 May 2024, 22:50:32
Short summary description ASUS VW227D computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VW227D, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description ASUS VW227D computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VW227D. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.