ASUS VivoPC VM62N-G090R, 1,7 GHz, Intel® Core™ i5, i5-4210U, 16 GB, 1 TB, Windows 8.1
ASUS VivoPC VM62N-G090R. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4210U. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: Windows 8.1. Power supply: 90 W. Product type: Mini PC. Product colour: Grey, Metallic