ASUS Zenbook S UX393EA-HK001T, Intel® Core™ i7, 2,8 GHz, 35,3 cm (13.9"), 3300 x 2200 pixels, 16 GB, 1 TB
ASUS Zenbook S UX393EA-HK001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2,8 GHz. Display diagonal: 35,3 cm (13.9"), Display resolution: 3300 x 2200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black