ASUS logo

ASUS Zenbook UX32A-R3021H laptop Intel® Core™ i7 i7-3517U 33,8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85136
Info modified on:
22 Jan 2025, 04:55:32
Short summary description ASUS Zenbook UX32A-R3021H laptop Intel® Core™ i7 i7-3517U 33,8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver:

ASUS Zenbook UX32A-R3021H, Intel® Core™ i7, 1,9 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Zenbook UX32A-R3021H laptop Intel® Core™ i7 i7-3517U 33,8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver:

ASUS Zenbook UX32A-R3021H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey, Silver. Weight: 1,45 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.