ASUS logo

ASUS Zenbook UX303LA-RO371H laptop Intel® Core™ i5 i5-5200U 33,8 cm (13.3") 12 GB DDR3L-SDRAM 1,01 TB HDD+SSD Windows 8.1 Brown, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15243
Info modified on:
27 Jan 2025, 08:27:00
Short summary description ASUS Zenbook UX303LA-RO371H laptop Intel® Core™ i5 i5-5200U 33,8 cm (13.3") 12 GB DDR3L-SDRAM 1,01 TB HDD+SSD Windows 8.1 Brown, Stainless steel:

ASUS Zenbook UX303LA-RO371H, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 12 GB, 1,01 TB

Long summary description ASUS Zenbook UX303LA-RO371H laptop Intel® Core™ i5 i5-5200U 33,8 cm (13.3") 12 GB DDR3L-SDRAM 1,01 TB HDD+SSD Windows 8.1 Brown, Stainless steel:

ASUS Zenbook UX303LA-RO371H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,01 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Brown, Stainless steel. Weight: 1,45 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.