ASUS Transformer Book Flip TP300LD-DW139H, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 1 TB
ASUS Transformer Book Flip TP300LD-DW139H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Silver