ASUS Transformer Pro T304UA-P72S-CA, Intel® Core™ i7, 2,7 GHz, 32 cm (12.6"), 2160 x 1440 pixels, 8 GB, 256 GB
ASUS Transformer Pro T304UA-P72S-CA. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 32 cm (12.6"), Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Charcoal, Silver