ASUS logo

ASUS Transformer Book T300CHI-FH071H laptop Intel® Core™ M M-5Y71 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55477
Info modified on:
01 Feb 2025, 04:39:49
Short summary description ASUS Transformer Book T300CHI-FH071H laptop Intel® Core™ M M-5Y71 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Blue:

ASUS Transformer Book T300CHI-FH071H, Intel® Core™ M, 1,2 GHz, 31,8 cm (12.5"), 2560 x 1440 pixels, 8 GB, 128 GB

Long summary description ASUS Transformer Book T300CHI-FH071H laptop Intel® Core™ M M-5Y71 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Blue:

ASUS Transformer Book T300CHI-FH071H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y71, Processor frequency: 1,2 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.