ASUS logo

ASUS SK8N motherboard Socket 940 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88827
Info modified on:
30 Oct 2024, 13:07:07
Short summary description ASUS SK8N motherboard Socket 940 ATX:

ASUS SK8N, AMD, Socket 940, 8 GB, ECC, 0, 1, 0+1, 10/100 Mbit

Long summary description ASUS SK8N motherboard Socket 940 ATX:

ASUS SK8N. Processor manufacturer: AMD, Processor socket: Socket 940. Maximum internal memory: 8 GB, ECC сompatibility: ECC. RAID levels: 0, 1, 0+1. Networking features: 10/100 Mbit. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC650

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.