ASUS Vivobook S301LA-DS71T-CA, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 6 GB, 750 GB
ASUS Vivobook S301LA-DS71T-CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black, Silver