ASUS Vivobook S200E-CT242H, Intel® Core™ i5, 1,7 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook S200E-CT242H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Stainless steel