ASUS logo

ASUS R752LJ-TY254T laptop Intel® Core™ i3 i3-5010U 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33597
Info modified on:
27 Jan 2025, 08:15:51
Short summary description ASUS R752LJ-TY254T laptop Intel® Core™ i3 i3-5010U 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

ASUS R752LJ-TY254T, Intel® Core™ i3, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS R752LJ-TY254T laptop Intel® Core™ i3 i3-5010U 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

ASUS R752LJ-TY254T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.