ASUS logo

ASUS R556LJ-XO569H-12 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 240 GB SSD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Black, Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17326
Info modified on:
27 Jan 2025, 08:30:23
Short summary description ASUS R556LJ-XO569H-12 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 240 GB SSD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Black, Blue:

ASUS R556LJ-XO569H-12, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 240 GB

Long summary description ASUS R556LJ-XO569H-12 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 240 GB SSD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Black, Blue:

ASUS R556LJ-XO569H-12. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.