ASUS logo

ASUS P8H67 motherboard LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109460
Info modified on:
30 Oct 2024, 13:06:46
Short summary description ASUS P8H67 motherboard LGA 1155 (Socket H2) ATX:

ASUS P8H67, LGA 1155 (Socket H2), 32 GB, Non-ECC, 1066,1333 MHz, 0, 1, 5, 10, Quad-GPU CrossFireX

Long summary description ASUS P8H67 motherboard LGA 1155 (Socket H2) ATX:

ASUS P8H67. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 32 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.