ASUS logo

ASUS P6TD Deluxe Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93690
Info modified on:
30 Oct 2024, 13:06:25
Short summary description ASUS P6TD Deluxe Socket B (LGA 1366) ATX:

ASUS P6TD Deluxe, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 0, 1, Marvell 88E8056

Long summary description ASUS P6TD Deluxe Socket B (LGA 1366) ATX:

ASUS P6TD Deluxe. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. LAN controller: Marvell 88E8056, Networking features: Gigabit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.