ASUS logo

ASUS P5RD1-VM motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147733
Info modified on:
04 Apr 2019, 05:26:53
Short summary description ASUS P5RD1-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5RD1-VM, Intel, LGA 775 (Socket T), 2 GB, 4 MB, 10/100 Mbit/s LAN, micro ATX

Long summary description ASUS P5RD1-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5RD1-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB, Flash memory: 4 MB. Networking features: 10/100 Mbit/s LAN. Motherboard form factor: micro ATX, Power source type: ATX. Graphics controller: Radeon X300

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.