ASUS P5N7A-VM, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 0, 1, 0+1, 5, JBOD, 512 MB
ASUS P5N7A-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB. Networking features: Gigabit LAN