ASUS logo

ASUS P5G41-M LE LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98133
Info modified on:
30 Oct 2024, 13:09:12
Short summary description ASUS P5G41-M LE LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LE, Intel, LGA 775 (Socket T), Non-ECC, micro ATX, 5.1 channels, ATX

Long summary description ASUS P5G41-M LE LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). ECC сompatibility: Non-ECC. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit. Width: 198 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.