ASUS logo

ASUS P4P800S-X ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96865
Info modified on:
04 Apr 2019, 04:53:19
Short summary description ASUS P4P800S-X ATX:

ASUS P4P800S-X, 2 GB, Ethernet/Fast Ethernet, ATX, ATX, - Drivers - ASUS PC Probe - ASUS LiveUpdate Utility - Trend Micro PC-cillin 2002 anti-virus..., UltraDMA 100/66/33

Long summary description ASUS P4P800S-X ATX:

ASUS P4P800S-X. Maximum internal memory: 2 GB. Networking features: Ethernet/Fast Ethernet. Motherboard form factor: ATX, Power source type: ATX. Bundled software: - Drivers - ASUS PC Probe - ASUS LiveUpdate Utility - Trend Micro PC-cillin 2002 anti-virus.... Controller interface type: UltraDMA 100/66/33, Audio output: ADI AD1888 SoundMAX 6-channel audio CODEC, I/O ports: 1 x Parallel 1 x Serial 1 x PS/2 1 x PS/2 1 x Audio I/O 1 x SPDIF out 1 x RJ45 4 x USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.