ASUS logo

ASUS Vivobook Pro N752VX-GC197T laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Aluminium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52484
Info modified on:
26 Jun 2024, 05:57:32
Short summary description ASUS Vivobook Pro N752VX-GC197T laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Aluminium:

ASUS Vivobook Pro N752VX-GC197T, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,51 TB

Long summary description ASUS Vivobook Pro N752VX-GC197T laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Aluminium:

ASUS Vivobook Pro N752VX-GC197T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Grey, Aluminium

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.