ASUS logo

ASUS Extreme N6800/TD GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86725
Info modified on:
04 Apr 2019, 05:45:32
Short summary description ASUS Extreme N6800/TD GDDR:

ASUS Extreme N6800/TD, GDDR, 256 bit, 600 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme N6800/TD GDDR:

ASUS Extreme N6800/TD. Processor frequency: 350 MHz. Graphics card memory type: GDDR, Memory bus: 256 bit, Memory clock speed: 600 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.