ASUS logo

ASUS Vivobook Pro N552VX-FY321T laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94279
Info modified on:
22 Jan 2025, 04:57:39
Short summary description ASUS Vivobook Pro N552VX-FY321T laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Stainless steel:

ASUS Vivobook Pro N552VX-FY321T, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description ASUS Vivobook Pro N552VX-FY321T laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Stainless steel:

ASUS Vivobook Pro N552VX-FY321T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.