ASUS logo

ASUS Maximus III GENE Intel® P55 LGA 1156 (Socket H)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102089
Info modified on:
30 Oct 2024, 13:10:25
Short summary description ASUS Maximus III GENE Intel® P55 LGA 1156 (Socket H):

ASUS Maximus III GENE, Intel, LGA 1156 (Socket H), Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC

Long summary description ASUS Maximus III GENE Intel® P55 LGA 1156 (Socket H):

ASUS Maximus III GENE. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel® P55

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.