ASUS K751LX-TY008T, Intel® Core™ i5, 2,2 GHz, 43,9 cm (17.3"), 4 GB, 1 TB, Windows 10
ASUS K751LX-TY008T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® GT 950M. Operating system installed: Windows 10. Product colour: White