ASUS logo

ASUS Vivobook Pro 15X OLED K6501ZM-OLEDS751 laptop Intel® Core™ i7 i7-12650H 39,6 cm (15.6") 2.8K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12293
Info modified on:
20 Aug 2024, 14:30:03
Short summary description ASUS Vivobook Pro 15X OLED K6501ZM-OLEDS751 laptop Intel® Core™ i7 i7-12650H 39,6 cm (15.6") 2.8K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook Pro 15X OLED K6501ZM-OLEDS751, Intel® Core™ i7, 39,6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook Pro 15X OLED K6501ZM-OLEDS751 laptop Intel® Core™ i7 i7-12650H 39,6 cm (15.6") 2.8K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook Pro 15X OLED K6501ZM-OLEDS751. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12650H. Display diagonal: 39,6 cm (15.6"), HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.