ASUS K56CM-XX131H, Intel® Core™ i3, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB
ASUS K56CM-XX131H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 635M. Operating system installed: Windows 8. Product colour: Black, Silver