ASUS logo

ASUS K52JR-SX028V, HR Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39919
Info modified on:
23 Jan 2025, 19:24:14
Short summary description ASUS K52JR-SX028V, HR Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium:

ASUS K52JR-SX028V, HR, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K52JR-SX028V, HR Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium:

ASUS K52JR-SX028V, HR. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 2,62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.