ASUS logo

ASUS K50IJ-SX416V laptop Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49860
Info modified on:
29 Jan 2025, 19:39:08
Short summary description ASUS K50IJ-SX416V laptop Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS K50IJ-SX416V, Intel® Pentium® Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K50IJ-SX416V laptop Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS K50IJ-SX416V. Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.