ASUS logo

ASUS K50IJ-SX256V laptop Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24872
Info modified on:
29 Jan 2025, 19:25:28
Short summary description ASUS K50IJ-SX256V laptop Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium:

ASUS K50IJ-SX256V, Intel® Pentium® Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS K50IJ-SX256V laptop Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium:

ASUS K50IJ-SX256V. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Home Premium. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.