ASUS K46CM-WX004D, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
ASUS K46CM-WX004D. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 635M. Operating system installed: FreeDOS. Product colour: Black