ASUS logo

ASUS K 30BD-US002S AMD Sempron 3850 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44196
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K 30BD-US002S AMD Sempron 3850 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Micro Tower PC Black:

ASUS K 30BD-US002S, 1,3 GHz, AMD Sempron, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description ASUS K 30BD-US002S AMD Sempron 3850 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Micro Tower PC Black:

ASUS K 30BD-US002S. Processor frequency: 1,3 GHz, Processor family: AMD Sempron, Processor model: 3850. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.