ASUS logo

ASUS K K30AD-ID002D PC Intel Pentium G G3220 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71679
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K K30AD-ID002D PC Intel Pentium G G3220 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS K K30AD-ID002D, 3 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description ASUS K K30AD-ID002D PC Intel Pentium G G3220 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS K K30AD-ID002D. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 250 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.