ASUS logo

ASUS ROG Zephyrus Duo 16 GX650RW-LS075W laptop AMD Ryzen™ 9 6980HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15174
Info modified on:
08 Nov 2024, 04:52:21
Short summary description ASUS ROG Zephyrus Duo 16 GX650RW-LS075W laptop AMD Ryzen™ 9 6980HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Zephyrus Duo 16 GX650RW-LS075W, AMD Ryzen™ 9, 3,3 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Zephyrus Duo 16 GX650RW-LS075W laptop AMD Ryzen™ 9 6980HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Zephyrus Duo 16 GX650RW-LS075W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6980HX, Processor frequency: 3,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.