ASUS logo

ASUS ROG Strix GL504GV-ES003T laptop Intel® Core™ i7 i7-8750H 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22676
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG Strix GL504GV-ES003T laptop Intel® Core™ i7 i7-8750H 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG Strix GL504GV-ES003T, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description ASUS ROG Strix GL504GV-ES003T laptop Intel® Core™ i7 i7-8750H 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG Strix GL504GV-ES003T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.