ASUS logo

ASUS ROG G73JH-TY171V laptop Intel® Core™ i5 i5-450M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5870 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57126
Info modified on:
22 Jan 2025, 05:02:01
Short summary description ASUS ROG G73JH-TY171V laptop Intel® Core™ i5 i5-450M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5870 Windows 7 Home Premium Black:

ASUS ROG G73JH-TY171V, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS ROG G73JH-TY171V laptop Intel® Core™ i5 i5-450M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5870 Windows 7 Home Premium Black:

ASUS ROG G73JH-TY171V. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5870. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.