ASUS ROG G20CB-WS71, 3,4 GHz, Intel® Core™ i7, 16 GB, 1,26 TB, DVD Super Multi, Windows 10 Home
ASUS ROG G20CB-WS71. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10 Home. Power supply: 410 W. Chassis type: Tower. Product type: PC