ASUS logo

ASUS ROG G20AJ-SP002S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80448
Info modified on:
14 Mar 2024, 18:29:09
Short summary description ASUS ROG G20AJ-SP002S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Black, Red:

ASUS ROG G20AJ-SP002S, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS ROG G20AJ-SP002S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Black, Red:

ASUS ROG G20AJ-SP002S. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Weight: 6,38 kg. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.