ASUS TUF Gaming FX705DT-AU042T, AMD Ryzen™ 5, 2,1 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS TUF Gaming FX705DT-AU042T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3550H, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product colour: Black