ASUS F7Z-7S067C, AMD Athlon, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB
ASUS F7Z-7S067C. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 3,5 kg