ASUS F5VL-AP032C, EN, Intel® Core™2 Duo, 1,5 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
ASUS F5VL-AP032C, EN. Processor family: Intel® Core™2 Duo, Processor frequency: 1,5 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X2300. Operating system installed: Windows Vista Home Premium. Weight: 2,6 kg