ASUS logo

ASUS F5V-AP096, CZ Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53273
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS F5V-AP096, CZ Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB:

ASUS F5V-AP096, CZ, Intel® Core™ Duo, 1,73 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS F5V-AP096, CZ Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB:

ASUS F5V-AP096, CZ. Processor family: Intel® Core™ Duo, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.